SMC Corporation CDQMB32NN-30
- 收藏
- 对比
CDQMB32NN-30
2300-CDQMB32NN-30
无类别的
--
大陆
立即发货

CYLINDER, COMPACT GUIDE ROD, CQM SERIES / SMC Corporation CDQMB32NN-30
1最小包装量--
CDQMB32NN-30详情
SMC Corporation CDQMB32NN-30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With protective conductor
无
Type of electric connection
焊接连接
Ambient temperature
-25 - 70
Rated current In
4
Connectable conductor cross section fine-strand without cable end sleeve
0 - 0.5
Material housing
Plastic
Thread size M
12
Material of contact surface
Gold
Locking mechanism
压盖螺母
Connectable conductor cross section multi-wired
0 - 0.5
Pollution degree
2
Degree of protection (IP), mounted
IP67
Overvoltage category
I
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0 - 0.5
CDQMB32NN-30拓展信息







哦! 它是空的。