SMC Corporation CDQMB32NN-40
- 收藏
- 对比
CDQMB32NN-40
2300-CDQMB32NN-40
无类别的
--
大陆
立即发货

CYLINDER, COMPACT GUIDE ROD, CQM SERIES / SMC Corporation CDQMB32NN-40
1最小包装量--
CDQMB32NN-40详情
SMC Corporation CDQMB32NN-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Duroplast
Transparent
无
Model
Other
频率
50 - 50
CDQMB32NN-40拓展信息







哦! 它是空的。