SMC Corporation CDRA1BS80-90CZ
- 收藏
- 对比
CDRA1BS80-90CZ
2300-CDRA1BS80-90CZ
无类别的
--
大陆
立即发货

Actuator, rotary, rack & pinion, 90 deg rot, basic mt,80mm, sgl shaft,sw cap / SMC Corporation CDRA1BS80-90CZ
1最小包装量--
CDRA1BS80-90CZ详情
SMC Corporation CDRA1BS80-90CZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Nominal voltage
230
Type of fastening
Mounting with claw and screw
Material quality
Other
Transparent
无
Model
MOSFET
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
Part # Aliases
271-42.2K/AP-RC
Manufacturer
Royalohm
Brand
Royalohm
RoHS
Details
包装
弹药包
子类别
Resistors
技术
Metal Film
频率
50 - 60
产品类别
金属膜电阻器
产品类别
Metal Film Resistors - Through Hole
CDRA1BS80-90CZ拓展信息







哦! 它是空的。