SMC Corporation CDRQ2BS20-180C-A93
- 收藏
- 对比
CDRQ2BS20-180C-A93
2300-CDRQ2BS20-180C-A93
无类别的
--
大陆
立即发货

ROTARY ACTUATOR, COMPACT, CRQ SERIES / SMC Corporation CDRQ2BS20-180C-A93
1最小包装量--
CDRQ2BS20-180C-A93详情
SMC Corporation CDRQ2BS20-180C-A93重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Toggle
Rated permanent current Iu
250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
175 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1250 - 2500
Type of electrical connection of main circuit
Screw connection
CDRQ2BS20-180C-A93拓展信息







哦! 它是空的。