SMC Corporation CDRQ2BS20-180-M9BL
- 收藏
- 对比
CDRQ2BS20-180-M9BL
2300-CDRQ2BS20-180-M9BL
控制器 - 机械安全
--
大陆
立即发货

ROTARY ACTUATOR, COMPACT, CRQ SERIES / SMC Corporation CDRQ2BS20-180-M9BL
1最小包装量--
CDRQ2BS20-180-M9BL详情
SMC Corporation CDRQ2BS20-180-M9BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
DALE RESISTOR
RoHS
NO
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
200 - 1760
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
0
CDRQ2BS20-180-M9BL拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。