SMC Corporation CDRQ2BW30-180-M9BL
- 收藏
- 对比
CDRQ2BW30-180-M9BL
2300-CDRQ2BW30-180-M9BL
无类别的
--
大陆
立即发货

ROTARY ACTUATOR, COMPACT, CRQ SERIES / SMC Corporation CDRQ2BW30-180-M9BL
1最小包装量--
CDRQ2BW30-180-M9BL详情
SMC Corporation CDRQ2BW30-180-M9BL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
15
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
4 - 6.5
With locknut
无
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
12
Wrench width
14
Material quality
Stainless steel V2A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
CDRQ2BW30-180-M9BL拓展信息







哦! 它是空的。