SMC Corporation CDS1LN125-400-A53L
- 收藏
- 对比
CDS1LN125-400-A53L
2300-CDS1LN125-400-A53L
无类别的
--
大陆
立即发货

CYL, AIR, NON-LUBE
1最小包装量--
CDS1LN125-400-A53L详情
SMC Corporation CDS1LN125-400-A53L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.41
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
6.5
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
9 - 13
With locknut
无
Thread type
PG
With strain relief
有
Nominal thread size metric/PG
16
Wrench width
24
Material quality
Stainless steel V4A
Bend radius protection/trumpet flare
无
Shock resistant
有
Model
Straight
CDS1LN125-400-A53L拓展信息







哦! 它是空的。