SMC Corporation CDS2F140-50-M9PSAPC
- 收藏
- 对比
CDS2F140-50-M9PSAPC
2300-CDS2F140-50-M9PSAPC
控制器 - 机械安全
--
大陆
立即发货

CYL, AIR, NON LUBE
1最小包装量--
CDS2F140-50-M9PSAPC详情
SMC Corporation CDS2F140-50-M9PSAPC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
有
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Factory Pack QuantityFactory Pack Quantity
1800
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CDS2F140-50-M9PSAPC拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。