SMC Corporation CDUJB12-20DM
- 收藏
- 对比
CDUJB12-20DM
2300-CDUJB12-20DM
无类别的
--
大陆
立即发货

CYLINDER, FREE MOUNT, DBL ACTING, CUJ SERIES / SMC Corporation CDUJB12-20DM
1最小包装量--
添加到询价列表
CDUJB12-20DM详情
SMC Corporation CDUJB12-20DM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage type
AC
Rated frequency
50 - 60
Model
Rotary current synchronous motor
Material housing
Other
Degree of protection (IP)
IP65
Construction type
Other
0个相似型号
CDUJB12-20DM拓展信息







哦! 它是空的。