SMC Corporation CDUJB8-15DM-F8NL
- 收藏
- 对比
CDUJB8-15DM-F8NL
2300-CDUJB8-15DM-F8NL
控制器 - 机械安全
--
大陆
立即发货

CYLINDER, FREE MOUNT, AIR, DBL ACTING, CU SERIES / SMC Corporation CDUJB8-15DM-F8NL
1最小包装量--
CDUJB8-15DM-F8NL详情
SMC Corporation CDUJB8-15DM-F8NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
2010
Case Code - mm
5025
Unit Weight
0.001235 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
RoHS
Non-Compliant
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CDUJB8-15DM-F8NL拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。