SMC Corporation CDUK20-100D
- 收藏
- 对比
CDUK20-100D
2300-CDUK20-100D
气动,液压
--
大陆
立即发货

CYLINDER, FREE MOUNT, NON-ROTATING, CU Series / SMC Corporation CDUK20-100D
1最小包装量--
CDUK20-100D详情
SMC Corporation CDUK20-100D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 days ago)
材料
Aluminium
Filtered
未过滤
RoHS
Details
Brand
API Technologies - Spectrum Control
Manufacturer
API技术
Fused
有
Mounting Styles
面板安装
Factory Pack QuantityFactory Pack Quantity
50
Schedule B
8538907080, 8538907080/8538907080/8538907080/8538907080/8538907080
Manufacturer Series
CU
包装
Box
子类别
动力输入
开关功能
Switched
可密封
有
产品类别
交流电源输入模块
产品
Inlets
产品类别
交流电源输入模块
宽度
24 mm
长度
24 mm
评级结果
IP65
CDUK20-100D拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。