SMC Corporation CDUX32-20D
- 收藏
- 对比
CDUX32-20D
2300-CDUX32-20D
控制器 - 机械安全
--
大陆
立即发货

CYLINDER, LOW SPEED, DBL ACTING, CU SERIES / SMC Corporation CDUX32-20D
1最小包装量--
CDUX32-20D详情
SMC Corporation CDUX32-20D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-10 - 55
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
Explosion safety category for dust
None
Explosion safety category for gas
None
Rated control supply voltage at DC
19.2 - 28.8
Suitable for safety functions
有
Type of electric connection
Connector M12
Voltage type
DC
RoHS
Non-Compliant
CDUX32-20D拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。