SMC Corporation CDVJ5B10-45-1M-B
- 收藏
- 对比
CDVJ5B10-45-1M-B
2300-CDVJ5B10-45-1M-B
控制器 - 机械安全
--
大陆
立即发货

CYL, W/VALVE(AC)
1最小包装量--
CDVJ5B10-45-1M-B详情
SMC Corporation CDVJ5B10-45-1M-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated operation current Ie at AC-1, 400 V
125
Rated operation power at AC-3, 400 V
37
Number of normally closed contacts as main contact
2
Rated operation current Ie at AC-3, 400 V
80
Voltage type for actuating
AC
Number of normally open contacts as main contact
2
Rated operation power NEMA
22.065
Modular version
有
Number of auxiliary contacts as normally open contact
1
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
CDVJ5B10-45-1M-B拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。