SMC Corporation CDVJ5B10-45B-VMS-A
- 收藏
- 对比
CDVJ5B10-45B-VMS-A
2300-CDVJ5B10-45B-VMS-A
无类别的
--
大陆
立即发货

CYL, W/VALVE(DC)
1最小包装量--
CDVJ5B10-45B-VMS-A详情
SMC Corporation CDVJ5B10-45B-VMS-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Number of auxiliary contacts as normally closed contact
0
CDVJ5B10-45B-VMS-A拓展信息







哦! 它是空的。