SMC Corporation CDVJ5B16-30B-6GU-A
- 收藏
- 对比
CDVJ5B16-30B-6GU-A
2300-CDVJ5B16-30B-6GU-A
无类别的
--
大陆
立即发货

CYL, W/VALVE(DC)
1最小包装量--
CDVJ5B16-30B-6GU-A详情
SMC Corporation CDVJ5B16-30B-6GU-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Johnson Controls
Manufacturer Part Number
VG18A5MW+94NBAA
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
2000 - 15000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 1000
Degree of protection (IP)
IP31
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
CDVJ5B16-30B-6GU-A拓展信息







哦! 它是空的。