SMC Corporation CDVJ5B16-45B-5MS-A
- 收藏
- 对比
CDVJ5B16-45B-5MS-A
2300-CDVJ5B16-45B-5MS-A
无类别的
--
大陆
立即发货

CYL, W/VALVE(DC)
1最小包装量--
添加到询价列表
CDVJ5B16-45B-5MS-A详情
SMC Corporation CDVJ5B16-45B-5MS-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
RoHS
Non-Compliant
0个相似型号
CDVJ5B16-45B-5MS-A拓展信息







哦! 它是空的。