SMC Corporation CDVJ5F16-15B-VMZ-B
- 收藏
- 对比
CDVJ5F16-15B-VMZ-B
2300-CDVJ5F16-15B-VMZ-B
无类别的
--
大陆
立即发货

CYL, W/VALVE(DC)
1最小包装量--
添加到询价列表
CDVJ5F16-15B-VMZ-B详情
SMC Corporation CDVJ5F16-15B-VMZ-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated current In
6
Material of contact surface
Gold
Type of fastening
Other
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
2.5
0个相似型号
CDVJ5F16-15B-VMZ-B拓展信息







哦! 它是空的。