SMC Corporation CDVJ5F16-60B-SLS-A
- 收藏
- 对比
CDVJ5F16-60B-SLS-A
2300-CDVJ5F16-60B-SLS-A
无类别的
--
大陆
立即发货

CYL, W/VALVE(DC)
1最小包装量--
CDVJ5F16-60B-SLS-A详情
SMC Corporation CDVJ5F16-60B-SLS-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Other
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
无
Type of lamp socket
Other
With light source
有
CDVJ5F16-60B-SLS-A拓展信息







哦! 它是空的。