SMC Corporation CDVJ5L16-60-6GR-A
- 收藏
- 对比
CDVJ5L16-60-6GR-A详情
SMC Corporation CDVJ5L16-60-6GR-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Degree of protection (IP)
IP68
Thread length
6.5
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.5
Model
Straight
Bend radius protection/trumpet flare
无
Material quality
Brass
Wrench width
16
Nominal thread size metric/PG
12
With strain relief
无
Thread type
Metric
With locknut
有
Suitable for cable diameter
3.5 - 7
Explosion-tested version
无
CDVJ5L16-60-6GR-A拓展信息








哦! 它是空的。