SMC Corporation CDVJ5L16-60-6GR-B
- 收藏
- 对比
CDVJ5L16-60-6GR-B详情
SMC Corporation CDVJ5L16-60-6GR-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
600 - 4000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
150 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CDVJ5L16-60-6GR-B拓展信息








哦! 它是空的。