SMC Corporation CDY2S32H-350B-A73C
- 收藏
- 对比
CDY2S32H-350B-A73C
2300-CDY2S32H-350B-A73C
无类别的
--
大陆
立即发货

CYL, RODLESS, SLIDER, AUTO-SW
1最小包装量--
CDY2S32H-350B-A73C详情
SMC Corporation CDY2S32H-350B-A73C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
PG48
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Thread length
10
Thread type
Other
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
One-piece
无
Nominal diameter
56
Model
Straight
CDY2S32H-350B-A73C拓展信息







哦! 它是空的。