SMC Corporation CE2548D
- 收藏
- 对比
CE2548D
2300-CE2548D
无类别的
--
大陆
立即发货

CE2548D datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CE2548D详情
SMC Corporation CE2548D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1563 - 12500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
500 - 1250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Number of auxiliary contacts as normally closed contact
0
CE2548D拓展信息







哦! 它是空的。