SMC Corporation CEB08N8
- 收藏
- 对比
CEB08N8
2300-CEB08N8
无类别的
--
大陆
立即发货

CEB08N8 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CEB08N8详情
SMC Corporation CEB08N8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
200
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
80 - 200
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
250 - 2200
Type of electrical connection of main circuit
Screw connection
Package Description
,
Manufacturer Part Number
CEB08N8
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
CEB08N8拓展信息







哦! 它是空的。