SMC Corporation CEU14G04
- 收藏
- 对比
CEU14G04
2300-CEU14G04
无类别的
--
大陆
立即发货

CEU14G04 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CEU14G04详情
SMC Corporation CEU14G04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
Package Description
,
Manufacturer Part Number
CEU14G04
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
CEU14G04拓展信息







哦! 它是空的。