SMC Corporation CEU540A
- 收藏
- 对比
CEU540A
2300-CEU540A
无类别的
--
大陆
立即发货

CEU540A datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CEU540A详情
SMC Corporation CEU540A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP54
Degree of protection (NEMA)
Other
Material quality
Other
Package Description
,
Manufacturer Part Number
CEU540A
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
深度
800
宽度
1200
高度
1800
达到SVHC
unknown
CEU540A拓展信息







哦! 它是空的。