SMC Corporation CEU95P04
- 收藏
- 对比
CEU95P04
2300-CEU95P04
无类别的
--
大陆
立即发货

CEU95P04 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CEU95P04详情
SMC Corporation CEU95P04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
Package Description
,
Manufacturer Part Number
CEU95P04
Manufacturer
Chino-Excel Technology Corp
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHINO-EXCEL TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
CEU95P04拓展信息







哦! 它是空的。