SMC Corporation CG-L100
- 收藏
- 对比
CG-L100
2300-CG-L100
保险丝
--
大陆
立即发货

FOOT BRACKET (2 REQUIRED), CG1 SERIES / SMC Corporation CG-L100
1最小包装量--
添加到询价列表
CG-L100详情
SMC Corporation CG-L100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
RoHS
Non-Compliant
0个相似型号
CG-L100拓展信息







哦! 它是空的。