注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥67.996298
10
¥64.147452
100
¥60.516462
500
¥57.091
1000
¥53.859436
SMC Corporation CG-T020
- 收藏
- 对比
CG-T020
2300-CG-T020
控制器 - 机械安全
--
大陆
立即发货

Trunnion Pin, Carbon Steel, CG Series / SMC Corporation CG-T020
--最小包装量--
¥
总价: ¥
CG-T020详情
SMC Corporation CG-T020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP20
Rated permanent current Iu
630
Type of control element
Cover grip
RoHS
Non-Compliant
Manufacturer Series
CG
产品类别
Trunnion Pin
CG-T020拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation






哦! 它是空的。