SMC Corporation CHD2FB50B-950
- 收藏
- 对比
CHD2FB50B-950详情
SMC Corporation CHD2FB50B-950重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material of contact surface
Gold
Degree of protection (IP)
IP67
CHD2FB50B-950拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation








哦! 它是空的。