SMC Corporation CHD2FFA100B-175-A533
- 收藏
- 对比
CHD2FFA100B-175-A533
2300-CHD2FFA100B-175-A533
无类别的
--
大陆
立即发货

CYL, HYDRAULIC
1最小包装量--
CHD2FFA100B-175-A533详情
SMC Corporation CHD2FFA100B-175-A533重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2000 - 4000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
0
RoHS
Non-Compliant
CHD2FFA100B-175-A533拓展信息







哦! 它是空的。