SMC Corporation CHD2FTC50C-150A-F5DWSC
- 收藏
- 对比
CHD2FTC50C-150A-F5DWSC
2300-CHD2FTC50C-150A-F5DWSC
无类别的
--
大陆
立即发货

CYL, HYDRAULIC
1最小包装量--
CHD2FTC50C-150A-F5DWSC详情
SMC Corporation CHD2FTC50C-150A-F5DWSC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1760 - 1760
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
0
CHD2FTC50C-150A-F5DWSC拓展信息







哦! 它是空的。