SMC Corporation CHDAU40-300-A53L
- 收藏
- 对比
CHDAU40-300-A53L
2300-CHDAU40-300-A53L
控制器 - 机械安全
--
大陆
立即发货

CYL, HYDRAULIC, AUTO-SW
1最小包装量--
CHDAU40-300-A53L详情
SMC Corporation CHDAU40-300-A53L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Brand
Welwyn Components / TT Electronics
Case Code - in
0402
Case Code - mm
1005
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Qualification
AEC-Q200
RoHS
Details
Unit Weight
0.000023 oz
包装
Reel
系列
PCF
电阻
3.32 kOhms
子类别
Resistors
技术
Thin Film
产品类别
薄膜电阻器
特征
-
产品类别
Thin Film Resistors - SMD
CHDAU40-300-A53L拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。