SMC Corporation CHDKDB40-40
- 收藏
- 对比
CHDKDB40-40
2300-CHDKDB40-40
无类别的
--
大陆
立即发货

Cylinder, hydraulic, compact high pressure, magnet, 40mm bore, 40mm stroke / SMC Corporation CHDKDB40-40
1最小包装量--
添加到询价列表
CHDKDB40-40详情
SMC Corporation CHDKDB40-40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
RoHS
Non-Compliant
0个相似型号
CHDKDB40-40拓展信息







哦! 它是空的。