SMC Corporation CHDKDB50-75M-M9BWSC
- 收藏
- 对比
CHDKDB50-75M-M9BWSC
2300-CHDKDB50-75M-M9BWSC
控制器 - 机械安全
--
大陆
立即发货

CYL, H/PRESS HYDRA 10MPA, A-SW
1最小包装量--
CHDKDB50-75M-M9BWSC详情
SMC Corporation CHDKDB50-75M-M9BWSC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bag
Base Product Number
DJT16E15
厂商
TE Connectivity Deutsch 连接器
Product Status
活跃
Case Code - in
2512
Case Code - mm
6432
Unit Weight
0.001429 oz
Factory Pack QuantityFactory Pack Quantity
1800
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
*
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
CHDKDB50-75M-M9BWSC拓展信息
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation
SMC Corporation







哦! 它是空的。