SMC Corporation CHM25678
- 收藏
- 对比
CHM25678
2300-CHM25678
无类别的
--
大陆
立即发货

CHM25678 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CHM25678详情
SMC Corporation CHM25678重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Quad
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-40 - 70
Diameter conductor
0.6
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-20 - 50
Outer diameter approx.
19.5
Screen over stranding element
None
Core identification
Rings
Number of stranding elements
40
Low smoke (according to EN 61034-2)
无
Conductor category
Class 1 = solid
绞合
Bundles and layers
CHM25678拓展信息







哦! 它是空的。