SMC Corporation CHM3203CMGP
- 收藏
- 对比
CHM3203CMGP
2300-CHM3203CMGP
无类别的
--
大陆
立即发货

CHM3203CMGP datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CHM3203CMGP详情
SMC Corporation CHM3203CMGP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Ceramic
MSL
n/a
Dimensions
5,1x20mm
Voltage, Rating
AC 250 V
RoHS
有
Characteristic
Fast/F
Package Description
,
Manufacturer Part Number
CHM3203CMGP
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.58
系列
5HFP
注意
-
达到SVHC
unknown
CHM3203CMGP拓展信息







哦! 它是空的。