SMC Corporation CHM8207JPT
- 收藏
- 对比
CHM8207JPT
2300-CHM8207JPT
无类别的
--
大陆
立即发货

CHM8207JPT datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CHM8207JPT详情
SMC Corporation CHM8207JPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stone
Surface protection
Untreated
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Slate
Transparent
无
Package Description
,
Manufacturer Part Number
CHM8207JPT
Manufacturer
CHENMKO Enterprise Co Ltd
Part Life Cycle Code
Obsolete
Ihs Manufacturer
CHENMKO ENTERPRISE CO LTD
Risk Rank
5.84
深度
11
宽度
91
高度
91
达到SVHC
unknown
CHM8207JPT拓展信息







哦! 它是空的。