SMC Corporation CHMC23
- 收藏
- 对比
CHMC23
2300-CHMC23
无类别的
--
大陆
立即发货

CHMC23 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CHMC23详情
SMC Corporation CHMC23重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Circuit integrity
None
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
5 - 90
Core identification
Colour
Nominal cross section conductor
0.75
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
CHMC23拓展信息







哦! 它是空的。