SMC Corporation CHMC3202
- 收藏
- 对比
CHMC3202
2300-CHMC3202
无类别的
--
大陆
立即发货

CHMC3202 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CHMC3202详情
SMC Corporation CHMC3202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
600 - 4000
Overload release current setting
160 - 400
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
CHMC3202拓展信息







哦! 它是空的。