SMC Corporation CHMC42
- 收藏
- 对比
CHMC42
2300-CHMC42
无类别的
--
大陆
立即发货

CHMC42 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CHMC42详情
SMC Corporation CHMC42重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
2.5
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
CHMC42拓展信息







哦! 它是空的。