SMC Corporation CHN063AC
- 收藏
- 对比
CHN063AC
2300-CHN063AC
无类别的
--
大陆
立即发货

CHN063AC datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CHN063AC 详情
SMC Corporation CHN063AC 重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Yellow
Material front ring
Metal
Type of electric connection
Flat plug-in connection
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
DC
Degree of protection (IP)
IP67
Colour front ring
Chrome
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
CHN063AC 拓展信息







哦! 它是空的。