SMC Corporation CHN063EB
- 收藏
- 对比
CHN063EB
2300-CHN063EB
无类别的
--
大陆
立即发货

CHN063EB datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CHN063EB详情
SMC Corporation CHN063EB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with claw and screw
Material quality
Thermoplastic
Transparent
无
Model
Other
频率
50 - 50
CHN063EB拓展信息







哦! 它是空的。