SMC Corporation CJ7965F
- 收藏
- 对比
CJ7965F
2300-CJ7965F
无类别的
--
大陆
立即发货

CJ7965F datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
添加到询价列表
CJ7965F详情
SMC Corporation CJ7965F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
2
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
CJ7965F拓展信息







哦! 它是空的。