SMC Corporation CJL1206
- 收藏
- 对比
CJL1206
2300-CJL1206
无类别的
--
大陆
立即发货

CJL1206 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CJL1206详情
SMC Corporation CJL1206重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
THR connection
Packaging type
Carton (box)
Rated current In
16
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
6
CJL1206拓展信息







哦! 它是空的。