SMC Corporation CJP07N60
- 收藏
- 对比
CJP07N60
2300-CJP07N60
无类别的
--
大陆
立即发货

CJP07N60 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CJP07N60详情
SMC Corporation CJP07N60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
Package Description
,
Manufacturer Part Number
CJP07N60
Manufacturer
Jiangsu Changjiang Electronics Technology Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD
Risk Rank
5.61
达到SVHC
unknown
CJP07N60拓展信息







哦! 它是空的。