SMC Corporation CJP10N65
- 收藏
- 对比
CJP10N65
2300-CJP10N65
无类别的
--
大陆
立即发货

CJP10N65 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CJP10N65详情
SMC Corporation CJP10N65重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
With front ring
有
Type of control element
Toggle
CJP10N65拓展信息







哦! 它是空的。