SMC Corporation CJP75N75
- 收藏
- 对比
CJP75N75
2300-CJP75N75
无类别的
--
大陆
立即发货

CJP75N75 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CJP75N75详情
SMC Corporation CJP75N75重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP42
Model
Panel door
Package Description
,
Manufacturer Part Number
CJP75N75
Manufacturer
Jiangsu Changjiang Electronics Technology Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD
Risk Rank
5.61
深度
34
宽度
1192
高度
965
达到SVHC
unknown
CJP75N75拓展信息







哦! 它是空的。