SMC Corporation CJP75N80
- 收藏
- 对比
CJP75N80
2300-CJP75N80
无类别的
--
大陆
立即发货

CJP75N80 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CJP75N80详情
SMC Corporation CJP75N80重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
Package Description
,
Manufacturer Part Number
CJP75N80
Manufacturer
Jiangsu Changjiang Electronics Technology Co Ltd
Part Life Cycle Code
接触制造商
Ihs Manufacturer
JIANGSU CHANGJIANG ELECTRONICS TECHNOLOGY CO LTD
Risk Rank
5.6
达到SVHC
unknown
CJP75N80拓展信息







哦! 它是空的。