CJPS10-5-B
CJPS10-5-B

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

SMC Corporation CJPS10-5-B

  • 收藏
  • 对比

型号

CJPS10-5-B

utmel 编号

2300-CJPS10-5-B

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

CYL, PIN, SGL ACT, PLUG MOUNT

起订量

1最小包装量--

添加到询价列表
CJPS10-5-B
CJPS10-5-B SMC Corporation CYL, PIN, SGL ACT, PLUG MOUNT

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

CJPS10-5-B详情

SMC Corporation CJPS10-5-B重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Stranding element

    无

  • Flame retardant

    According to IEC/EN 60332-1-2

  • Permitted cable outer temperature after assembling without vibration

    -40 - 70

  • Material core insulation

    Polyvinyl chloride (PVC)

  • Colour outer sheath

    White

  • Permitted cable outer temperature during assembling/handling

    -5 - 70

  • Outer diameter approx.

    7.1

  • Screen over stranding element

    None

  • Core identification

    Colour + rings

  • Nominal cross section conductor

    0.75

  • Screen over stranding

    None

  • Nominal voltage U0

    300

  • Low smoke (according to EN 61034-2)

    无

  • Min. permitted bending radius, moving application/free movement

    54

  • Nominal voltage U

    500

  • Material outer sheath

    Polyvinyl chloride (PVC)

  • Conductor category

    Class 5 = flexible

  • RoHS

    Non-Compliant

0个相似型号

CJPS10-5-B拓展信息

Y24-F01
Y24-F01

SMC Corporation

Y-032B
Y-032B

SMC Corporation

CKZ-63A512-X6013
CKZ-63A512-X6013

SMC Corporation

CDBM2B32-300A-RN
CDBM2B32-300A-RN

SMC Corporation

CKZ2N80-90RT-AA002
CKZ2N80-90RT-AA002

SMC Corporation

CKZ2N80TF-90DP-AA051AA051
CDNA2F63-800-D-M9PWL
CDNA2F63-800-D-M9PWL

SMC Corporation

CNA2F100TF-350-D
CNA2F100TF-350-D

SMC Corporation

CDNSL125TF-400-D
CDNSL125TF-400-D

SMC Corporation

Y60T
Y60T

SMC Corporation

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z