SMC Corporation CK4-0397
- 收藏
- 对比
CK4-0397
2300-CK4-0397
无类别的
--
大陆
立即发货

CK4-0397 datasheet pdf and Unclassified product details from SMC Corporation stock available at utmel
1最小包装量--
CK4-0397详情
SMC Corporation CK4-0397重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Angle
83 - 140
Degree of protection (IP)
IP40
Type of fastening
Snap on
Material quality
Other
Model
Moulded hood
宽度
52
高度
20
CK4-0397拓展信息







哦! 它是空的。